U.S. Plastic Corporation True Union Ball Valves for Actuation 20603

Description
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.
Description
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
True Union Ball Valves for Actuation - 20603 - U.S. Plastic Corporation
Lima, OH, USA
True Union Ball Valves for Actuation
20603
True Union Ball Valves for Actuation 20603
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20603
Product Name True Union Ball Valves for Actuation
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details