U.S. Plastic Corporation Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19738

Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.
Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves - 19738 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
19738
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19738
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19738
Product Name Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details