ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, Red, IP67
ANTI-VANDAL, 2A, SPDT, ON-ON
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PVB3H230SS311 | 141-PVB3H230SS311-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |
| Max Current Rating | 5 amps | 2 to 5 amps |