PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON SW, SPST, 0.125A, 125VAC/PANL; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.125A 125V
Pushbutton Switches Round, Pushbutton
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8100B2M1CEBLKYELNIL | EG5980-ND | 24R3815 | RP8100B2M1CEBLKYELNIL | RP8100B2M1CEBLKYELNIL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Sw, Spst, 0.125A, 125Vac/panl; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | ||
| Max Current Rating | 0.1250 amps | 0.1000 to 0.1250 amps | 0.1250 amps | 0.1250 amps |