Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Green, IP67
SWITCH PB SPST-NO 0.125A 125V
Pushbutton Switches Round Illuminated PB blk, Green LED
PB SW, SPST, 0.125A, 125VAC, GRN, SOLDER; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4962-ND | 1400-RP8100B1M1CEBLKBLKGRN | RP8100B1M1CEBLKBLKGRN | RP8100B1M1CEBLKBLKGRN | 15N8756 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.125A, 125Vac, Grn, Solder; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |