The Pb Switch, SPST, 0.5A, 48VAC, is part of the RP8100 series from E-Switch, available through Newark, An Avnet Company. This switch features a momentary action with a contact arrangement of Off-(On). It has an electrical rating of 125mA at 125VAC and 100mA at 50VDC, with a life expectancy of 500,000 cycles at full load. The switch has a contact resistance of 50mΩ maximum and an insulation resistance of 1,000MΩ minimum at 500VDC. It is designed to operate within a temperature range of -30°C to 85°C and has a travel distance of 1.5mm. The switch is sealed to an IP67 rating, making it suitable for applications requiring protection against dust and water ingress. The actuation force is rated at 350 gf, and the contact bounce is a maximum of 10ms. This product is RoHS compliant, ensuring it meets environmental standards.
Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
PB SWITCH, SPST, 0.5A, 48VAC, PANEL; Product Range:RP8300 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches OFF(ON) BLK Housing Red Cap No LED IP67
SWITCH PB SPST-NO 200MA 250V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4956-ND | 1400-RP8300B2M1CEBLKREDNIL | 76T7053 | RP8300B2M1CEBLKREDNIL | RP8300B2M1CEBLKREDNIL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.5A, 48Vac, Panel; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |