E-Switch, Inc. Anti-Vandal Switches PV8FWV0SS-301

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, White, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, White, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV8FWV0SS-301 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV8FWV0SS-301
Anti-Vandal Switches 1400-PV8FWV0SS-301
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, White, IP65

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, White, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV8FWV0SS-301-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV8FWV0SS-301-ND
Pushbutton Switches 141-PV8FWV0SS-301-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV8FWV0SS-301 141-PV8FWV0SS-301-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316366-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details