SWITCH PB SPST 2A 36V
ANTI-VANDAL, 2A 24VDC/1.5A 250VAC, SPDT, On-(On), Solder, LED, White, IP65
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PVB3F2B0SS305-ND | 1400-PVB3F2B0SS305 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Maintained Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof |