E-Switch, Inc.
Pushbutton Switches
PV8F2Y0SS-3K1-M11
Description
SWITCH PB SPDT 2A 48V
-
DigiKey
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPDT 2A 48V
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
141-PV8F2Y0SS-3K1-M11-ND |
1400-PV8F2Y0SS-3K1-M11 |
|
Product Name
|
Pushbutton Switches |
Anti-Vandal Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
|
Switch Function
|
Alternate Contact (Push-Push)
|
|
|
Configuration
|
Normally Open (NO); Normally Closed (NC)
|
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST)
|
|
|
Terminal Type
|
Quick Connect/Blade; Solder Terminals
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Double Throw (SPDT)
View Details
Switch Function
Alternate Contact (Push-Push)
Features
DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Switching Mechanism
Single Pole, Single Throw (SPST)
Terminal Type
Solder Pin
Max Current Rating
0.1250 amps
View Details