E-Switch, Inc. Pushbutton Switches PVB3H230SS3R1

Description
ANTI-VANDAL, 2A, SPDT, ON-ON
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, ON-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVB3H230SS3R1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVB3H230SS3R1-ND
Pushbutton Switches 141-PVB3H230SS3R1-ND
ANTI-VANDAL, 2A, SPDT, ON-ON

ANTI-VANDAL, 2A, SPDT, ON-ON

Buy Now Datasheet
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3H230SS3R1
Anti-Vandal Switches 1400-PVB3H230SS3R1
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, RGB Common Cathode, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, RGB Common Cathode, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PVB3H230SS3R1-ND 1400-PVB3H230SS3R1
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details