E-Switch, Inc. Pushbutton Switches PVS7F2GSS331

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2GSS331-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2GSS331-ND
Pushbutton Switches 141-PVS7F2GSS331-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2GSS331
Pushbutton Switches PVS7F2GSS331
Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON-ON, Solder, Green Ring LED, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON-ON, Solder, Green Ring LED, IP65

Buy Now Datasheet
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch - 33AH9712 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch
33AH9712
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch 33AH9712
PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, DPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2GSS331-ND PVS7F2GSS331 33AH9712
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) On-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10167308 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details