E-Switch, Inc. Anti-Vandal Switches PVT4FS4SS315

Description
ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVT4FS4SS315 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVT4FS4SS315
Anti-Vandal Switches 1400-PVT4FS4SS315
ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Red, IP65

ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PVT4FS4SS315-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVT4FS4SS315-ND
Pushbutton Switches 141-PVT4FS4SS315-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PVT4FS4SS315 141-PVT4FS4SS315-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213772-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Heads - 4879490 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers