E-Switch, Inc. Switches - Pushbutton Switches PVA6LRPW1131

Description
Win Source Part Number: 1086402-PVA6LRPW1131 Category: Switches>Pushbutton Switches Series: PVA6 Type: Anti-Vandal, Illuminated Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36 V Standard Package: 20 Panel Cutout Dimensions: Circular - 16.00mm Dia Circuit: SPST Switch Function: Off-On Actuator Type: Round, Button Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) HTSUS: 8536.50.9033 Mfr: E-Switch Other Names: T960108,141-PVA6LRPW 1131
Request a Quote Datasheet
Description
Win Source Part Number: 1086402-PVA6LRPW1131 Category: Switches>Pushbutton Switches Series: PVA6 Type: Anti-Vandal, Illuminated Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36 V Standard Package: 20 Panel Cutout Dimensions: Circular - 16.00mm Dia Circuit: SPST Switch Function: Off-On Actuator Type: Round, Button Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) HTSUS: 8536.50.9033 Mfr: E-Switch Other Names: T960108,141-PVA6LRPW 1131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1086402-PVA6LRPW1131
Switches - Pushbutton Switches 1086402-PVA6LRPW1131
Win Source Part Number: 1086402-PVA6LRPW1131 Category: Switches>Pushbutton Switches Series: PVA6 Type: Anti-Vandal, Illuminated Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36 V Standard Package: 20 Panel Cutout Dimensions: Circular - 16.00mm Dia Circuit: SPST Switch Function: Off-On Actuator Type: Round, Button Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, Green Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (DC) HTSUS: 8536.50.9033 Mfr: E-Switch Other Names: T960108,141-PVA6LRPW 1131

Win Source Part Number: 1086402-PVA6LRPW1131
Category: Switches>Pushbutton Switches
Series: PVA6
Type: Anti-Vandal, Illuminated
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 36 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 16.00mm Dia
Circuit: SPST
Switch Function: Off-On
Actuator Type: Round, Button
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 3 VDC
Illumination Type, Color: LED, Green
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (DC)
HTSUS: 8536.50.9033
Mfr: E-Switch
Other Names: T960108,141-PVA6LRPW1131

Buy Now
Pushbutton Switches - 141-PVA6LRPW1131-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVA6LRPW1131-ND
Pushbutton Switches 141-PVA6LRPW1131-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PVA6LRPW1131 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVA6LRPW1131
Anti-Vandal Switches 1400-PVA6LRPW1131
ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Green, IP67

ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Green, IP67

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1086402-PVA6LRPW1131 141-PVA6LRPW1131-ND 1400-PVA6LRPW1131
Product Name Switches - Pushbutton Switches Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10166888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max Current Rating 1 amps
Max AC Voltage Rating 125 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details