E-Switch, Inc. Anti-Vandal Switches PZ4M2FRRW300

Description
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68
Request a Quote Datasheet
Description
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PZ4M2FRRW300 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PZ4M2FRRW300
Anti-Vandal Switches 1400-PZ4M2FRRW300
ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68

ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 300mm w/ Connector, LED, RGB, IP68

Supplier's Site Datasheet
Pushbutton Switches - 141-PZ4M2FRRW300-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PZ4M2FRRW300-ND
Pushbutton Switches 141-PZ4M2FRRW300-ND
Switches

Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PZ4M2FRRW300 141-PZ4M2FRRW300-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details