Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPDT 2A 24V
PB SWITCH, SPDT, 2A, 24VDC, PANEL, GREEN; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes
Pushbutton Switches Square Bezel, 2A 24VDC, 1P, ON(ON), Solder, Green Ring LED, 24V, IP65
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PVS7F2BSS335-ND | PVS7F2BSS335 | 33AH9710 | PVS7F2BSS335 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 2A, 24Vdc, Panel, Green; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminal |