Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-On, Solder, LED, Red/Green, IP67
SWITCH PUSHBUTTON SPST 2A 36V
Pushbutton Switches 16mm IP67 UL approved latching anti-vandal switch 2A, 36VDC round bezel ring illumination 460 gf solder lugs SPST Off-On Clear Anodized Housing Red / Green bi-color LED
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5509-ND | 1400-PVA6LRE212G1 | PVA6LRE212G1 | PVA6LRE212G1 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |