E-Switch, Inc. Pushbutton Switches RP8100B2M1CEBLKBLKBLU

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B2M1CEBLKBLKBLU
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Blue, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG4572-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4572-ND
Pushbutton Switches EG4572-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8100B2M1CEBLKBLKBLU
Pushbutton Switches RP8100B2M1CEBLKBLKBLU
Pushbutton Switches GOLD OVER SILVER THREADED BUSHING

Pushbutton Switches GOLD OVER SILVER THREADED BUSHING

Buy Now Datasheet
Switches - Pushbutton Switches RP8100B2M1CEBLKBLKBLU
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch - 15N8761 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch
15N8761
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch 15N8761
SWITCH, PUSHBUTTON, SPST, 125mA, 125VAC, BLACK; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 125mA, 125VAC, BLACK; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B2M1CEBLKBLKBLU EG4572-ND RP8100B2M1CEBLKBLKBLU RP8100B2M1CEBLKBLKBLU 15N8761
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Lug Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT3012F02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 368759 - Radwell International
Allen-Bradley / Rockwell Automation
View Details