E-Switch, Inc. Pushbutton Switches PVS7F2GSS311

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2GSS311-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2GSS311-ND
Pushbutton Switches 141-PVS7F2GSS311-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2GSS311
Pushbutton Switches PVS7F2GSS311
Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON-ON, Solder, Red Ring LED, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON-ON, Solder, Red Ring LED, IP65

Buy Now Datasheet
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Red; Product Range E-Switch - 33AH9711 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Red; Product Range E-Switch
33AH9711
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Red; Product Range E-Switch 33AH9711
PB SWITCH, DPDT, 2A, 24VDC, PANEL, RED; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 2A, 24VDC, PANEL, RED; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2GSS311-ND PVS7F2GSS311 33AH9711
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 2A, 24Vdc, Panel, Red; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) On-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT3011C05JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F301X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details