PUSHBUTTON, 125MA (AC)/200MA (DC
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), Wire Leads 300mm w/ Connector, IP68
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-RP8701AB2CCEBLKGRNNIL-ND | 1400-RP8701AB2CCEBLKGRNNIL |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads |