PUSHBUTTON, 3A, SPST, Off-(On), Solder, LED, Yellow
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches PUSHBUTTON
SWITCH PUSH SPST-NO 3A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP3508ABLKYELYELNS | EG4671-ND | RP3508ABLKYELYELNS | RP3508ABLKYELYELNS |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |