Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, White, IP67
SWITCH PB SPST-NO 0.125A 125V
Pushbutton Switches Round, Illuminated Pushbutton
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | RP8100B2M1CEBLKGRNWHT-ND | 1400-RP8100B2M1CEBLKGRNWHT | RP8100B2M1CEBLKGRNWHT | RP8100B2M1CEBLKGRNWHT |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |