Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Green, IP67
SWITCH PB SPST-NO 200MA 250V
Pushbutton Switches OFF-ON BLK Housing Blk Cap Grn LED Dot
PB SW, SPST, 0.5A, 48VAC, GREEN, SOLDER; Product Range:RP8300 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4954-ND | 1400-RP8300B2M1CEBLKBLKGRN | RP8300B2M1CEBLKBLKGRN | RP8300B2M1CEBLKBLKGRN | 76T7051 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.5A, 48Vac, Green, Solder; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin |