ANTI-VANDAL, 2A, SPST, Off-On, Wire Leads 500mm, LED, Blue, IP67
Win Source Part Number: 996026-PVA6LRPW1141
Category: Switches>Pushbutton Switches
Series: PVA6L
Type: Anti-Vandal, Illuminated
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 36 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 16.00mm Dia
Circuit: SPST
Switch Function: Off-On
Actuator Type: Round, Button, Domed
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 2.8 ~ 3.7 VDC
Illumination Type, Color: LED, Blue
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: Power Symbol
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (DC)
HTSUS: 8536.50.9065
Mfr: E-Switch
Other Names: -141-PVA6LRPW1141-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPST 2A 36V
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PVA6LRPW1141 | 996026-PVA6LRPW1141 | 141-PVA6LRPW1141-ND | PVA6LRPW1141 | PVA6LRPW1141 |
| Product Name | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | Wire Lead | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS | ||
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |