E-Switch, Inc. Pushbutton Switches RP8100B2M1CEBLKBLKNIL

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4570-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4570-ND
Pushbutton Switches EG4570-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches 1400-RP8100B2M1CEBLKBLKNIL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

Supplier's Site Datasheet
Switches - Pushbutton Switches RP8100B2M1CEBLKBLKNIL
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
RP8100B2M1CEBLKBLKNIL
Pushbutton Switches RP8100B2M1CEBLKBLKNIL
Pushbutton Switches SPST BLK THREADED IP65

Pushbutton Switches SPST BLK THREADED IP65

Buy Now Datasheet
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch - 15N8763 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch
15N8763
Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch 15N8763
SWITCH, PUSHBUTTON, SPST, 125mA, 125VAC, BLACK; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 125mA, 125VAC, BLACK; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4570-ND 1400-RP8100B2M1CEBLKBLKNIL RP8100B2M1CEBLKBLKNIL RP8100B2M1CEBLKBLKNIL 15N8763
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 125Ma, 125Vac, Black; Product Range E-Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758218 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Micro switches - M 697 - M 697-11-1-8R-I -1411-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details