E-Switch, Inc. Anti-Vandal Switches PV9F2V0SS-3H3

Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2V0SS-3H3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2V0SS-3H3
Anti-Vandal Switches 1400-PV9F2V0SS-3H3
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66

ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Solder, LED, Red/Blue, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PV9F2V0SS-3H3-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2V0SS-3H3-ND
Pushbutton Switches 141-PV9F2V0SS-3H3-ND
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2V0SS-3H3 141-PV9F2V0SS-3H3-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F4X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details