Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Pushbutton Switches Round Pushbutton
SWITCH PB SPST-NO 0.125A 125V
PB SWITCH, SPST, 0.125A, 125VAC, PANEL; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5978-ND | 1400-RP8100B2M1CEBLKREDNIL | RP8100B2M1CEBLKREDNIL | RP8100B2M1CEBLKREDNIL | 15N8769 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.125A, 125Vac, Panel; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |