PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Green, IP67
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PB SW, SPST, 0.125A, 125VAC, GRN, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.125A 125V
Pushbutton Switches Square, Illuminated Pushbutton Switch
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8400B2M1CEBLKBLKGRN | EG4951-ND | 76T7055 | RP8400B2M1CEBLKBLKGRN | RP8400B2M1CEBLKBLKGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.125A, 125Vac, Grn, Solder; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Pin | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch | |
| Max Current Rating | 0.2000 amps | 0.1000 to 0.1250 amps | 0.1250 amps | 0.1250 amps |