Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, Red, IP66
SWITCH PB 4PST-2NO/2NC 2A 48V
Pushbutton Switches 28mm, 2A 48VDC, 2P OFF-(ON) / ON-(OFF), Red LED Ring, 300mm wire, Stainless Steel
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG6161-ND | 1400-PV9FWV0SS-311 | PV9FWV0SS-311 | PV9FWV0SS-311 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | 4PST-2NO/2NC | 4PST-2NO/2NC | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | Wire Leads |