Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 3A, SPST, Off-On, Solder, LED, Green
Pushbutton Switches PUSHBUTTON
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, GREEN; Product Range:RP3508 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes
SWITCH PUSHBUTTON SPST 3A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2544-ND | 1400-RP3508BBLKGRNGRNNS | RP3508BBLKGRNGRNNS | 15N8752 | RP3508BBLKGRNGRNNS |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125Vac, Green; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |