E-Switch, Inc. Pushbutton Switches RP3502MABLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG1932-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG1932-ND
Pushbutton Switches EG1932-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1400-RP3502MABLK - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-RP3502MABLK
Pushbutton Switches 1400-RP3502MABLK
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Switch, Pushbutton, Spst, 3A, 125Vac, Black; Product Range E-Switch - 15N8740 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 125Vac, Black; Product Range E-Switch
15N8740
Switch, Pushbutton, Spst, 3A, 125Vac, Black; Product Range E-Switch 15N8740
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, BLACK; Product Range:RP3502 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, BLACK; Product Range:RP3502 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - RP3502MABLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
RP3502MABLK
Switches - Pushbutton Switches RP3502MABLK
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
RP3502MABLK
Pushbutton Switches RP3502MABLK
Pushbutton Switches SPST-NO 3A MOM PCB

Pushbutton Switches SPST-NO 3A MOM PCB

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG1932-ND 1400-RP3502MABLK 15N8740 RP3502MABLK RP3502MABLK
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 3A, 125Vac, Black; Product Range E-Switch Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364574-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details