E-Switch, Inc. Pushbutton Switches PVS7F2HSS341

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVS7F2HSS341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVS7F2HSS341-ND
Pushbutton Switches 141-PVS7F2HSS341-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PVS7F2HSS341
Pushbutton Switches PVS7F2HSS341
Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder Blue Ring LED, IP65

Pushbutton Switches Square Bezel, 2A 24VDC, 2P, ON(ON), Solder Blue Ring LED, IP65

Buy Now Datasheet
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Blue; Product Range E-Switch - 33AH9717 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Blue; Product Range E-Switch
33AH9717
Pb Switch, Dpdt, 2A, 24Vdc, Panel, Blue; Product Range E-Switch 33AH9717
PB SWITCH, DPDT, 2A, 24VDC, PANEL, BLUE; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, DPDT, 2A, 24VDC, PANEL, BLUE; Product Range:PVS7 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-PVS7F2HSS341-ND PVS7F2HSS341 33AH9717
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 2A, 24Vdc, Panel, Blue; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364687-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details