E-Switch, Inc. Pushbutton Switches RP8100B1M1CEBLKORGNIL

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B1M1CEBLKORGNIL
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-RP8100B1M1CEBLKORGNIL-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-RP8100B1M1CEBLKORGNIL-ND
Pushbutton Switches 141-RP8100B1M1CEBLKORGNIL-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8100B1M1CEBLKORGNIL
Switches - Pushbutton Switches RP8100B1M1CEBLKORGNIL
SWITCH PB SPST-NO 125MA 125V

SWITCH PB SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B1M1CEBLKORGNIL 141-RP8100B1M1CEBLKORGNIL-ND RP8100B1M1CEBLKORGNIL
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-4 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Micro switches - M 697 - M 697-11-1 KLARSICHTDECKEL -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details