PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Solder, LED, Green, IP67
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches Round, Illuminated Pushbutton
SWITCH PUSH SPST-NO 0.125A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8100B2M1CEBLKGRNGRN | EG5975-ND | RP8100B2M1CEBLKGRNGRN | RP8100B2M1CEBLKGRNGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | |
| Max Current Rating | 0.1250 amps | 0.1000 to 0.1250 amps | 0.1250 amps | 0.1250 amps |