Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 3A, SPST, Off-On, Solder, LED, Red
SWITCH PUSHBUTTON SPST 3A 125V
SWITCH, PUSHBUTTON, SPST, 3A, 125VAC, RED; Product Range:RP3508 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2543-ND | 1400-RP3508BBLKREDREDNS | RP3508BBLKREDREDNS | 15N8754 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 3A, 125Vac, Red; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch | RoHS |