PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches OFF(ON) Chrm Housing Blk Cap No LED IP67
PB SW, SPST, 0.5A, 48VAC, SOLDER; Product Range:RP8300 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 200MA 250V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-RP8300B2M1CECHRBLKNIL | EG4897-ND | RP8300B2M1CECHRBLKNIL | 40T8189 | RP8300B2M1CECHRBLKNIL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.5A, 48Vac, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | ||
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | RoHS | |
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.1250 amps | 0.2000 amps |