E-Switch, Inc. Anti-Vandal Switches PV9F2T0SS-343

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV9F2T0SS-343 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV9F2T0SS-343
Anti-Vandal Switches 1400-PV9F2T0SS-343
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Blue, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PV9F2T0SS-343-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV9F2T0SS-343-ND
Pushbutton Switches 141-PV9F2T0SS-343-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV9F2T0SS-343 141-PV9F2T0SS-343-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Push Buttons - 2ALF1LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers