E-Switch, Inc. Pushbutton Switches RP8100B2W1CEBLKBLKGRN

Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8100B2W1CEBLKBLKGRN
PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Green, IP67

PUSHBUTTON, 125mA (AC)/100mA (DC), SPST, Off-(On), Molded Back w/ Wire Leads 500mm, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-RP8100B2W1CEBLKBLKGRN-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-RP8100B2W1CEBLKBLKGRN-ND
Pushbutton Switches 141-RP8100B2W1CEBLKBLKGRN-ND
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8100B2W1CEBLKBLKGRN 141-RP8100B2W1CEBLKBLKGRN-ND
Product Name Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Weather resistant or waterproof DustProof
Max Current Rating 0.1250 amps 0.1000 to 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3006JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 355033 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details