ANTI-VANDAL, 2A, SPST, Off-On, Solder, LED, Green, IP67
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 2A 36V
Pushbutton Switches 2A 36VDC Off-On Blk Grn LED SLDR
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PVA6LRE21131 | EG5512-ND | PVA6LRE21131 | PVA6LRE21131 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 2 amps | 2 amps | 2 amps | 2 amps |