Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Red, IP67
Pushbutton Switches Anti-Vandal 22mm, 15 125/250VAC, 1P ON-ON, Black Anodized, Red Ring LED, 3V, QC, IP67
SWITCH PB SPDT 15A 125V
PB SWITCH, SPDT, 15A/250V, 22MM, ILL RED; Product Range:SAV7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black, Anodized RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-SAV7F1311311-ND | 1400-SAV7F1311311 | SAV7F1311311 | SAV7F1311311 | 39AH8672 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 15A/250V, 22Mm, Ill Red; Product Range E-Switch |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | Solder Lug |