E-Switch, Inc. Pushbutton Switches RP8400B2M1CEBLKBLKBLU

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4952-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4952-ND
Pushbutton Switches EG4952-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches 1400-RP8400B2M1CEBLKBLKBLU
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Blue, IP67

PUSHBUTTON, 200mA, SPST, Off-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pb Sw, Spst, 0.125A, 125Vac, Blu, Solder; Product Range E-Switch - 76T7054 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.125A, 125Vac, Blu, Solder; Product Range E-Switch
76T7054
Pb Sw, Spst, 0.125A, 125Vac, Blu, Solder; Product Range E-Switch 76T7054
PB SW, SPST, 0.125A, 125VAC, BLU, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SW, SPST, 0.125A, 125VAC, BLU, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8400B2M1CEBLKBLKBLU
Pushbutton Switches RP8400B2M1CEBLKBLKBLU
Pushbutton Switches Square, Illuminated Pushbutton Switch

Pushbutton Switches Square, Illuminated Pushbutton Switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8400B2M1CEBLKBLKBLU
Switches - Pushbutton Switches RP8400B2M1CEBLKBLKBLU
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4952-ND 1400-RP8400B2M1CEBLKBLKBLU 76T7054 RP8400B2M1CEBLKBLKBLU RP8400B2M1CEBLKBLKBLU
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.125A, 125Vac, Blu, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Flush Push Buttons - 2ALF6LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers