Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, 4PST-2NO/2NC, Off-(On), On-(Off), Wire Leads 300mm, LED, White, IP66
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV9FWV0SS-305-ND | 1400-PV9FWV0SS-305 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | 4PST-2NO/2NC | |
| Terminal Type | Wire Leads | Wire Leads |