E-Switch, Inc. Pushbutton Switches RP8400B2M1CECHRBLUNIL

Description
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8400B2M1CECHRBLUNIL
PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67

PUSHBUTTON, 200mA, SPST, Off-(On), Solder, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG4901-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4901-ND
Pushbutton Switches EG4901-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
RP8400B2M1CECHRBLUNIL
Pushbutton Switches RP8400B2M1CECHRBLUNIL
Pushbutton Switches Illuminated Square Pushbutton Switch

Pushbutton Switches Illuminated Square Pushbutton Switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
RP8400B2M1CECHRBLUNIL
Switches - Pushbutton Switches RP8400B2M1CECHRBLUNIL
SWITCH PB SPST-NO 0.125A 125V

SWITCH PB SPST-NO 0.125A 125V

Supplier's Site
Pb Sw, Spst, 0.125A, 125Vac, Solder; Product Range E-Switch - 40T8192 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.125A, 125Vac, Solder; Product Range E-Switch
40T8192
Pb Sw, Spst, 0.125A, 125Vac, Solder; Product Range E-Switch 40T8192
PB SW, SPST, 0.125A, 125VAC, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

PB SW, SPST, 0.125A, 125VAC, SOLDER; Product Range:RP8400 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-RP8400B2M1CECHRBLUNIL EG4901-ND RP8400B2M1CECHRBLUNIL RP8400B2M1CECHRBLUNIL 40T8192
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.125A, 125Vac, Solder; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Features DustProof; Weather resistant or waterproof DustProof RoHS RoHS
Max Current Rating 0.2000 amps 0.1000 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.1106.7096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers