E-Switch, Inc. Pushbutton Switches PVB3H230SS3R4

Description
SWITCHES
Request a Quote Datasheet
Description
SWITCHES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVB3H230SS3R4-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVB3H230SS3R4-ND
Pushbutton Switches 141-PVB3H230SS3R4-ND
SWITCHES

SWITCHES

Buy Now Datasheet
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3H230SS3R4
Anti-Vandal Switches 1400-PVB3H230SS3R4
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, RGB Common Cathode, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, RGB Common Cathode, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PVB3H230SS3R4-ND 1400-PVB3H230SS3R4
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213767-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details