Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 100mA, SPST, Off-On, Solder, LED, Green, IP67
Pushbutton Switches Illuminated Round Pushbutton Switch
SWITCH PUSH SPST 0.1A 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4888-ND | 1400-RP8200B2M1CEBLKBLKGRN | RP8200B2M1CEBLKBLKGRN | RP8200B2M1CEBLKBLKGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |