E-Switch, Inc. Pushbutton Switches SAV8F13SS311

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SAV8F13SS311-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SAV8F13SS311-ND
Pushbutton Switches 141-SAV8F13SS311-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-SAV8F13SS311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SAV8F13SS311
Anti-Vandal Switches 1400-SAV8F13SS311
ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Red, IP67

ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Red, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
SAV8F13SS311
Pushbutton Switches SAV8F13SS311
Pushbutton Switches Anti-Vandal 25mm, 15 125/250VAC, 1P ON-ON, Stainless Steel, Red Ring LED, 12V, QC, IP67

Pushbutton Switches Anti-Vandal 25mm, 15 125/250VAC, 1P ON-ON, Stainless Steel, Red Ring LED, 12V, QC, IP67

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SAV8F13SS311
Switches - Pushbutton Switches SAV8F13SS311
SWITCH PB SPDT 15A 125V

SWITCH PB SPDT 15A 125V

Supplier's Site
Pb Switch, Spdt, 15A/250V, 25Mm, Ill Red; Product Range E-Switch - 39AH8675 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 15A/250V, 25Mm, Ill Red; Product Range E-Switch
39AH8675
Pb Switch, Spdt, 15A/250V, 25Mm, Ill Red; Product Range E-Switch 39AH8675
PB SWITCH, SPDT, 15A/250V, 25MM, ILL RED; Product Range:SAV8 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

PB SWITCH, SPDT, 15A/250V, 25MM, ILL RED; Product Range:SAV8 Series; Panel Cutout Diameter:25mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-SAV8F13SS311-ND 1400-SAV8F13SS311 SAV8F13SS311 SAV8F13SS311 39AH8675
Product Name Pushbutton Switches Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 15A/250V, 25Mm, Ill Red; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details