Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 50mA, SPST, Off-(On), Solder, LED, Green, IP65
Pushbutton Switches Pushbutton Anti-vandal 19mm Illuminated Crisp Tactile Response 50mA, 24VDC, SPST Off-(On), 490gf, IP65, Solder Lug, Green LED 12V
SWITCH PB SPST-NO 50MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5711-ND | 1400-PVT4FS4SS334 | PVT4FS4SS334 | PVT4FS4SS334 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |