Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 15A, SPDT, On-(On), Quick Connect - 0.187", LED, Green, IP67
SWITCH PB SPDT 15A 125V
Pushbutton Switches Anti-Vandal 19mm, 15A 125/250VAC, 1P ON-(ON), Stainless Steel, Power Symbol Green LED 3V, QC, IP67
PB SWITCH, SPDT, 15A/250V, 19MM, ILL GRN; Product Range:SAV4 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Stainless Steel RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-SAV4F1BSS531-ND | 1400-SAV4F1BSS531 | SAV4F1BSS531 | SAV4F1BSS531 | 39AH8668 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 15A/250V, 19Mm, Ill Grn; Product Range E-Switch |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | Solder Lug |