Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 15A, SPDT, On-On, Quick Connect - 0.187", LED, Green, IP67
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-SAV8F13SS335-ND | 1400-SAV8F13SS335 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |