E-Switch, Inc. Pushbutton Switches PVB3H2B0113R1

Description
ANTI-VANDAL, 2A, SPDT, ON-(ON)
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, ON-(ON)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PVB3H2B0113R1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PVB3H2B0113R1-ND
Pushbutton Switches 141-PVB3H2B0113R1-ND
ANTI-VANDAL, 2A, SPDT, ON-(ON)

ANTI-VANDAL, 2A, SPDT, ON-(ON)

Buy Now Datasheet
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3H2B0113R1
Anti-Vandal Switches 1400-PVB3H2B0113R1
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, RGB Common Cathode, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, RGB Common Cathode, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PVB3H2B0113R1-ND 1400-PVB3H2B0113R1
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver - 70155900 - Allied Electronics, Inc.
Specs
Switch Function Push-Push
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade
View Details
4 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-3685-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details