Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Blue, IP65
ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Contact Configuration:DPDT; Actuator / Cap Colour:Blue; Product Range:-; Switch Operation:Off-(On); Illumination Color:Blue; Switch Terminals:Solder; Contact Current Max:2A RoHS Compliant: Yes
SWITCH PUSHBUTTON DPST 2A 36V
Pushbutton Switches Illuminated, Sealed Anti-vandal switch
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5276-ND | 1400-PV8F2Y0SS-344 | 24R3636 | PV8F2Y0SS-344 | PV8F2Y0SS-344 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Contact Configuration E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Double Throw (DPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Lug |